Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers - TS15P06G D2G TS15P06G D2G

Description
Manufacturer: TSC America Inc. Win Source Part Number: 798404-TS15P06G D2G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, TS-6P Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Current - Reverse Leakage @ Vr: 10μA @ 800V Family Name: TS15P06G Categories: Discrete Semiconductor Products Manufacturer Package: TS-6P Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 15A Alternative Parts (Cross-Reference): GSIB1508; TS15P06GHD2G; TS15P06GHC2G; GBJ1508-7; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TSC America Inc. Win Source Part Number: 798404-TS15P06G D2G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, TS-6P Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Current - Reverse Leakage @ Vr: 10μA @ 800V Family Name: TS15P06G Categories: Discrete Semiconductor Products Manufacturer Package: TS-6P Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 15A Alternative Parts (Cross-Reference): GSIB1508; TS15P06GHD2G; TS15P06GHC2G; GBJ1508-7; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - TS15P06G D2G - 798404-TS15P06G D2G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - TS15P06G D2G
798404-TS15P06G D2G
Bridge Rectifiers - TS15P06G D2G 798404-TS15P06G D2G
Manufacturer: TSC America Inc. Win Source Part Number: 798404-TS15P06G D2G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, TS-6P Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Current - Reverse Leakage @ Vr: 10μA @ 800V Family Name: TS15P06G Categories: Discrete Semiconductor Products Manufacturer Package: TS-6P Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 15A Alternative Parts (Cross-Reference): GSIB1508; TS15P06GHD2G; TS15P06GHC2G; GBJ1508-7; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: TSC America Inc.
Win Source Part Number: 798404-TS15P06G D2G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, TS-6P
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Family Name: TS15P06G
Categories: Discrete Semiconductor Products
Manufacturer Package: TS-6P
Voltage - Peak Reverse (Maximum): 800V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 15A
Alternative Parts (Cross-Reference): GSIB1508; TS15P06GHD2G; TS15P06GHC2G; GBJ1508-7;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
TS15P06G D2G
Bridge Rectifiers TS15P06G D2G
Bridge Rectifiers 15A 800V Standard Bridge Rectif

Bridge Rectifiers 15A 800V Standard Bridge Rectif

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 798404-TS15P06G D2G TS15P06G D2G
Product Name Bridge Rectifiers - TS15P06G D2G Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3614 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Bridge Rectifiers - CC1658-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
General-purpose Schottky diode - BAT32ALSYL - Nexperia B.V.
Specs
Package SOD882BD
RoHS Compliant RoHS
IR 10000 mA
View Details
2 suppliers