Taiwan Semiconductor Manufacturing Company, Ltd. OEM Parts - OEM Parts (T - Z) - TS1117CW25RP TS1117CW25RP

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101260-TS1117CW25RP Packaging: Tape and Reel Length: 6.85 mm Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Power Dissipation: 15 W Height: 1.8 mm Power Rating: 15 W Number of Pins: 4 Number of Outputs: 1 Quiescent Current: 10 mA Output Current: 1 A Accuracy: 2 % Output Voltage: 2.5 V Output Voltage Accuracy: 2 % Width: 3.75 mm Categories: OEM Parts(T-Z) Case / Package: SOT-223 Max Input Voltage: 7 V Alternative Parts (Cross-Reference): TS1117CW25RPTS1117CW 25 RP; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Output Current: 1 A Reference Voltage: 1.275 V
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101260-TS1117CW25RP Packaging: Tape and Reel Length: 6.85 mm Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Power Dissipation: 15 W Height: 1.8 mm Power Rating: 15 W Number of Pins: 4 Number of Outputs: 1 Quiescent Current: 10 mA Output Current: 1 A Accuracy: 2 % Output Voltage: 2.5 V Output Voltage Accuracy: 2 % Width: 3.75 mm Categories: OEM Parts(T-Z) Case / Package: SOT-223 Max Input Voltage: 7 V Alternative Parts (Cross-Reference): TS1117CW25RPTS1117CW 25 RP; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Output Current: 1 A Reference Voltage: 1.275 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TS1117CW25RP - 1101260-TS1117CW25RP - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TS1117CW25RP
1101260-TS1117CW25RP
OEM Parts - OEM Parts (T - Z) - TS1117CW25RP 1101260-TS1117CW25RP
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101260-TS1117CW25RP Packaging: Tape and Reel Length: 6.85 mm Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Power Dissipation: 15 W Height: 1.8 mm Power Rating: 15 W Number of Pins: 4 Number of Outputs: 1 Quiescent Current: 10 mA Output Current: 1 A Accuracy: 2 % Output Voltage: 2.5 V Output Voltage Accuracy: 2 % Width: 3.75 mm Categories: OEM Parts(T-Z) Case / Package: SOT-223 Max Input Voltage: 7 V Alternative Parts (Cross-Reference): TS1117CW25RPTS1117CW 25 RP; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Output Current: 1 A Reference Voltage: 1.275 V

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101260-TS1117CW25RP
Packaging: Tape and Reel
Length: 6.85 mm
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Power Dissipation: 15 W
Height: 1.8 mm
Power Rating: 15 W
Number of Pins: 4
Number of Outputs: 1
Quiescent Current: 10 mA
Output Current: 1 A
Accuracy: 2 %
Output Voltage: 2.5 V
Output Voltage Accuracy: 2 %
Width: 3.75 mm
Categories: OEM Parts(T-Z)
Case / Package: SOT-223
Max Input Voltage: 7 V
Alternative Parts (Cross-Reference): TS1117CW25RPTS1117CW25 RP;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Output Current: 1 A
Reference Voltage: 1.275 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1101260-TS1117CW25RP
Product Name OEM Parts - OEM Parts (T - Z) - TS1117CW25RP
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223
Special Features Multiple Outputs
Output Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 5962-8768105VEA - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details