Manufacturer: Taiwan Semiconductor
Win Source Part Number: 380994-TS1117BCW33
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Alternative Parts (Cross-Reference): AZ1117CH-3.3TRG1; GGA1117H-3.3GTR; TS1117BCW33; TS1117BCW33 RP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
1A 3.3V LOW DROPOUT VOLTAGE REGU
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 380994-TS1117BCW33 | TS1117BCW33 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TS1117BCW33 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | |
| Life Cycle Stage | Maturity; Active | |
| Output Voltage | 3.3 volts | 3.3 volts |
| IOUT | 1 amps | 1 amps |