Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - Voltage Regulators - Linear - TS1117BCW RPG TS1117BCW RPG

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901148-TS1117BCW RPG Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: TS1117 Categories: Integrated Circuits (ICs) Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: TS1117BCWRPG, TS1117BCW RPG-ND
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901148-TS1117BCW RPG Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: TS1117 Categories: Integrated Circuits (ICs) Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: TS1117BCWRPG, TS1117BCW RPG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TS1117BCW RPG - 901148-TS1117BCW RPG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TS1117BCW RPG
901148-TS1117BCW RPG
PMIC - PMIC - Voltage Regulators - Linear - TS1117BCW RPG 901148-TS1117BCW RPG
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901148-TS1117BCW RPG Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: TS1117 Categories: Integrated Circuits (ICs) Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: TS1117BCWRPG, TS1117BCW RPG-ND

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 901148-TS1117BCW RPG
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS1117
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: TS1117BCWRPG, TS1117BCW RPG-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TS1117BCW RPG
LDO Voltage Regulators TS1117BCW RPG
LDO Voltage Regulators 0.8Amp Low Dropout Adjustable Voltage Regulator

LDO Voltage Regulators 0.8Amp Low Dropout Adjustable Voltage Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TS1117BCW RPG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TS1117BCW RPG
PMIC - Voltage Regulators - Linear TS1117BCW RPG
IC REG LINEAR POS ADJ 1A SOT223

IC REG LINEAR POS ADJ 1A SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 901148-TS1117BCW RPG TS1117BCW RPG TS1117BCW RPG
Product Name PMIC - PMIC - Voltage Regulators - Linear - TS1117BCW RPG LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3942KLGTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 4.5 to 60 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP667ARZ-REEL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details
Voltage Regulators - 155080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Battery Chargers - BQ24075TRGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details