Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - Voltage Regulators - Linear - TS1117BCP33 TS1117BCP33

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 380989-TS1117BCP33 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 380989-TS1117BCP33 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TS1117BCP33 - 380989-TS1117BCP33 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TS1117BCP33
380989-TS1117BCP33
PMIC - PMIC - Voltage Regulators - Linear - TS1117BCP33 380989-TS1117BCP33
Manufacturer: Taiwan Semiconductor Win Source Part Number: 380989-TS1117BCP33 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 380989-TS1117BCP33
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TS1117BCP33
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TS1117BCP33
1A 3.3V LOW DROPOUT VOLTAGE REGU

1A 3.3V LOW DROPOUT VOLTAGE REGU

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 380989-TS1117BCP33 TS1117BCP33
Product Name PMIC - PMIC - Voltage Regulators - Linear - TS1117BCP33 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive
Life Cycle Stage Maturity; Active
Output Voltage 3.3 volts 3.3 volts
IOUT 1 amps 1 amps
Unlock Full Specs
to access all available technical data