Manufacturer: Taiwan Semiconductor
Win Source Part Number: 380985-TS1117BCP
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Current: 1A
Output Voltage: 1.2 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
1A ADJUSTABLE LOW DROPOUT VOLTAG
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 380985-TS1117BCP | TS1117BCP |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TS1117BCP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | |
| Life Cycle Stage | Maturity; Active | |
| Output Voltage | 1.2 to 5 volts | 1.25 volts |
| IOUT | 1 amps | 1 amps |