Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Bridge Rectifiers TS10P05G C2G

Description
Win Source Part Number: 1315679-TS10P05G C2G Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 10 A Current - Reverse Leakage @ Vr: 10 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Mounting Type: Through Hole Package / Case: 4-SIP, TS-6P Supplier Device Package: TS-6P Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Base Product Number: TS10P05
Request a Quote Datasheet
Description
Win Source Part Number: 1315679-TS10P05G C2G Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 10 A Current - Reverse Leakage @ Vr: 10 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Mounting Type: Through Hole Package / Case: 4-SIP, TS-6P Supplier Device Package: TS-6P Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Base Product Number: TS10P05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1315679-TS10P05G C2G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1315679-TS10P05G C2G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1315679-TS10P05G C2G
Win Source Part Number: 1315679-TS10P05G C2G Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 10 A Current - Reverse Leakage @ Vr: 10 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Mounting Type: Through Hole Package / Case: 4-SIP, TS-6P Supplier Device Package: TS-6P Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Base Product Number: TS10P05

Win Source Part Number: 1315679-TS10P05G C2G
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 10 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Voltage - Peak Reverse (Max): 600 V
Mounting Type: Through Hole
Package / Case: 4-SIP, TS-6P
Supplier Device Package: TS-6P
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Base Product Number: TS10P05

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1315679-TS10P05G C2G
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Hard To Find - 80PF40 - 1133847-80PF40 - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type Step-Recovery Diode
View Details