Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1274133-TS10KL60
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
BRIDGE RECT 1PHASE 600V 10A KBJL
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1274133-TS10KL60 | TS10KL60 |
| Product Name | Bridge Rectifiers - TS10KL60 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Life Cycle Stage | Removed |