Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers - TS10K80 TS10K80

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1274132-TS10K80 Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1274132-TS10K80 Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - TS10K80 - 1274132-TS10K80 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - TS10K80
1274132-TS10K80
Bridge Rectifiers - TS10K80 1274132-TS10K80
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1274132-TS10K80 Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1274132-TS10K80
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - TS10K80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
TS10K80
Discrete Semiconductor Products - Diodes - Bridge Rectifiers TS10K80
BRIDGE RECT 1PHASE 800V 10A TS4K

BRIDGE RECT 1PHASE 800V 10A TS4K

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 1274132-TS10K80 TS10K80
Product Name Bridge Rectifiers - TS10K80 Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW35S60L - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 35 amps
VRRM 600 volts
View Details
Single Diodes - BAS21/8VL-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
High Current Power Rectifiers - HRSET100103 - Micross Components, Inc.
Specs
IFSM 750 amps
IF 90000 mA
trr 2000 ns
View Details
Rectifier Assembly - FP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details