Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers - TS10K80 D3G TS10K80 D3G

Description
Manufacturer: TSC America Inc. Win Source Part Number: 798392-TS10K80 D3G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBL Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 10μA @ 800V Family Name: TS10K80 Categories: Discrete Semiconductor Products Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A Alternative Parts (Cross-Reference): TS10K80HD3G; US10KB80R; RS1007M; RS1006M; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TSC America Inc. Win Source Part Number: 798392-TS10K80 D3G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBL Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 10μA @ 800V Family Name: TS10K80 Categories: Discrete Semiconductor Products Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A Alternative Parts (Cross-Reference): TS10K80HD3G; US10KB80R; RS1007M; RS1006M; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - TS10K80 D3G - 798392-TS10K80 D3G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - TS10K80 D3G
798392-TS10K80 D3G
Bridge Rectifiers - TS10K80 D3G 798392-TS10K80 D3G
Manufacturer: TSC America Inc. Win Source Part Number: 798392-TS10K80 D3G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBL Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 10μA @ 800V Family Name: TS10K80 Categories: Discrete Semiconductor Products Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A Alternative Parts (Cross-Reference): TS10K80HD3G; US10KB80R; RS1007M; RS1006M; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: TSC America Inc.
Win Source Part Number: 798392-TS10K80 D3G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBL
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Family Name: TS10K80
Categories: Discrete Semiconductor Products
Voltage - Peak Reverse (Maximum): 800V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A
Alternative Parts (Cross-Reference): TS10K80HD3G; US10KB80R; RS1007M; RS1006M;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
TS10K80 D3G
Bridge Rectifiers TS10K80 D3G
Bridge Rectifiers 10A 800V Standard Bridge Rectif

Bridge Rectifiers 10A 800V Standard Bridge Rectif

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 798392-TS10K80 D3G TS10K80 D3G
Product Name Bridge Rectifiers - TS10K80 D3G Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

 - BAS316/ZL,135 - Rochester Electronics
Nexperia B.V.
Specs
Package SOD2
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA862C06R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 60 volts
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details