Taiwan Semiconductor Manufacturing Company, Ltd. HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TS1084CM TS1084CM

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 094573-TS1084CM Package: T0263 Family Name: TS1084 Alternative Parts (Cross-Reference): LX8587-00CDD; LX8587A-00CDD; KD1084AD2M-R; LX8587A-00CDD-TR; UCC283TDKTTT-ADJG3; TS1084CZ; TS1084CP; TS1084CM; Introduction Date: January 14, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 094573-TS1084CM Package: T0263 Family Name: TS1084 Alternative Parts (Cross-Reference): LX8587-00CDD; LX8587A-00CDD; KD1084AD2M-R; LX8587A-00CDD-TR; UCC283TDKTTT-ADJG3; TS1084CZ; TS1084CP; TS1084CM; Introduction Date: January 14, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TS1084CM - 094573-TS1084CM - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TS1084CM
094573-TS1084CM
HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TS1084CM 094573-TS1084CM
Manufacturer: Taiwan Semiconductor Win Source Part Number: 094573-TS1084CM Package: T0263 Family Name: TS1084 Alternative Parts (Cross-Reference): LX8587-00CDD; LX8587A-00CDD; KD1084AD2M-R; LX8587A-00CDD-TR; UCC283TDKTTT-ADJG3; TS1084CZ; TS1084CP; TS1084CM; Introduction Date: January 14, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 094573-TS1084CM
Package: T0263
Family Name: TS1084
Alternative Parts (Cross-Reference): LX8587-00CDD; LX8587A-00CDD; KD1084AD2M-R; LX8587A-00CDD-TR; UCC283TDKTTT-ADJG3; TS1084CZ; TS1084CP; TS1084CM;
Introduction Date: January 14, 2004
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 094573-TS1084CM
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TS1084CM
Package Type Other; T0263
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1111ANZ - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Power Distribution Switches, Load Drivers - A2982SLWTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Gate Drivers - AUIRS2124STR - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Specialized ICs - BZX585-B3V3 - ODG (Origin Data Global)
Specs
Regulator Category Linear
View Details