Manufacturer: Taiwan Semiconductor Corporation
Win Source Part Number: 802433-TS103CS RLG
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Current - Supply: 800μA
Current - Output / Channel: 40mA
Voltage - Supply, Single/Dual (±): 3V ~ 18V, ±1.5V ~ 9V
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Operational Amplifiers - Op Amps Dual Op Amplifier and V ref
IC OPAMP GP 2 CIRCUIT 8SOP
IC OPAMP GP 2 CIRCUIT 8SOP
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 802433-TS103CS RLG | TS103CS RLG | TS103CS RLG | TS103CS RLG |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS103CS RLG | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Single-Supply | |||
| Source Current (IS) | 0.8000 milliamps | 0.5000 milliamps | ||
| VOS | 3 millivolts | |||
| IBIAS | 0.0200 µA | |||
| GBW | 1 MHz |