Taiwan Semiconductor Manufacturing Company, Ltd. Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS103ACS

Description
Win Source Part Number: 1380132-TS103ACS Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Mounting Type: Surface Mount REACH Status: REACH Unaffected Output Type: Single-Ended Current - Supply: 600µA Current - Output / Channel: 40 mA Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 0.5V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 20 nA Voltage - Input Offset: 500 µV Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 18 V
Request a Quote Datasheet
Description
Win Source Part Number: 1380132-TS103ACS Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Mounting Type: Surface Mount REACH Status: REACH Unaffected Output Type: Single-Ended Current - Supply: 600µA Current - Output / Channel: 40 mA Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 0.5V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 20 nA Voltage - Input Offset: 500 µV Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1380132-TS103ACS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1380132-TS103ACS
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1380132-TS103ACS
Win Source Part Number: 1380132-TS103ACS Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Mounting Type: Surface Mount REACH Status: REACH Unaffected Output Type: Single-Ended Current - Supply: 600µA Current - Output / Channel: 40 mA Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 0.5V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 20 nA Voltage - Input Offset: 500 µV Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 18 V

Win Source Part Number: 1380132-TS103ACS
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
Mfr: Taiwan Semiconductor Corporation
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Output Type: Single-Ended
Current - Supply: 600µA
Current - Output / Channel: 40 mA
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 0.5V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 20 nA
Voltage - Input Offset: 500 µV
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 18 V

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS103ACS
Integrated Circuits (ICs) - Linear - Amplifiers TS103ACS
DUAL OPERATIONAL AMPLIFIERS AND

DUAL OPERATIONAL AMPLIFIERS AND

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1380132-TS103ACS TS103ACS
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 0.6000 milliamps
VOS 0.5000 millivolts
IBIAS 0.0200 µA
GBW 1 MHz
Slew Rate 0.5000 V/µs 5.00E-7 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
3 suppliers
 - 74ACTQ16240SSC-G - Rochester Electronics
Rochester Electronics
Specs
Standards RoHS
Package Type SSOP; SOP; TSSOP; TSSOP
Life Cycle Stage Rochester Active
View Details
Op Amps - 1897299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details