Taiwan Semiconductor Manufacturing Company, Ltd. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS103ACS RLG TS103ACS RLG

Description
Manufacturer: TSC America Inc. Win Source Part Number: 798390-TS103ACS RLG Operating Temperature Range: -40°C ~ 85°C Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 20nA Voltage - Input Offset: 2mV Family Name: TS103 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Output Current per Channel: 40mA SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 3 V ~ 18 V, ±1.5 V ~ 9 V Alternative Parts (Cross-Reference): NJM#13404E; NJM13404E; NJM#13404E-TE1; NJM12904E; Introduction Date: September 17, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TSC America Inc. Win Source Part Number: 798390-TS103ACS RLG Operating Temperature Range: -40°C ~ 85°C Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 20nA Voltage - Input Offset: 2mV Family Name: TS103 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Output Current per Channel: 40mA SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 3 V ~ 18 V, ±1.5 V ~ 9 V Alternative Parts (Cross-Reference): NJM#13404E; NJM13404E; NJM#13404E-TE1; NJM12904E; Introduction Date: September 17, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS103ACS RLG - 798390-TS103ACS RLG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS103ACS RLG
798390-TS103ACS RLG
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS103ACS RLG 798390-TS103ACS RLG
Manufacturer: TSC America Inc. Win Source Part Number: 798390-TS103ACS RLG Operating Temperature Range: -40°C ~ 85°C Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 20nA Voltage - Input Offset: 2mV Family Name: TS103 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Output Current per Channel: 40mA SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 3 V ~ 18 V, ±1.5 V ~ 9 V Alternative Parts (Cross-Reference): NJM#13404E; NJM13404E; NJM#13404E-TE1; NJM12904E; Introduction Date: September 17, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: TSC America Inc.
Win Source Part Number: 798390-TS103ACS RLG
Operating Temperature Range: -40°C ~ 85°C
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Family Name: TS103
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Output Current per Channel: 40mA
SR - Slew Rate: 0.5 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 3 V ~ 18 V, ±1.5 V ~ 9 V
Alternative Parts (Cross-Reference): NJM#13404E; NJM13404E; NJM#13404E-TE1; NJM12904E;
Introduction Date: September 17, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TS103ACS RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS103ACS RLG
Integrated Circuits (ICs) - Linear - Amplifiers TS103ACS RLG
IC OPAMP GP 2 CIRCUIT 8SOP

IC OPAMP GP 2 CIRCUIT 8SOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS103ACS RLG - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS103ACS RLG
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS103ACS RLG
IC OPAMP GP 2 CIRCUIT 8SOP

IC OPAMP GP 2 CIRCUIT 8SOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS103ACS RLG
Operational Amplifiers - Op Amps TS103ACS RLG
Operational Amplifiers - Op Amps Dual Op Amplifier and V ref

Operational Amplifiers - Op Amps Dual Op Amplifier and V ref

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 798390-TS103ACS RLG TS103ACS RLG TS103ACS RLG TS103ACS RLG
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS103ACS RLG Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Source Current (IS) 0.8000 milliamps 0.5000 milliamps
VOS 2 millivolts
IBIAS 0.0200 µA
GBW 1 MHz
Slew Rate 0.5000 V/µs 5.00E-7 V/µs
Unlock Full Specs
to access all available technical data