3600W, 16.4V, 5%, Unidirectional, TVS
3600W, 16.4V, 5%, Unidirectional, TVS
3600W, 16.4V, 5%, Unidirectional, TVS
TVS DIODE 14VWM 23.2VC DO218AB
| RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2169519 | 2169520P | TLD5S14AH |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Direction | Unidirectional | Unidirectional | |
| RoHS Compliant | RoHS | RoHS | |
| Package | Do-218ab | DO-218 | DO-218AB |
| Pin Count | 2 | 2 |