Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099098-TESDU24V RZG
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 1.8 mm
Mounting: SMD (SMT)
Clamping Voltage: 33 V
Leakage Current: 2 µA
Direction: Bidirectional
Number of Pins: 2
Working Voltage: 24 V
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099098-TESDU24V RZG |
| Product Name | OEM Parts - OEM Parts (T - Z) - TESDU24V RZG |