Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099092-TESDC5V0LC RRG
Mounting: SMD (SMT)
Number of Pins: 2
Categories: OEM Parts(T-Z)
Case / Package: SOD
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099092-TESDC5V0LC RRG |
| Product Name | OEM Parts - OEM Parts (T - Z) - TESDC5V0LC RRG |