Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1259386-SSL23
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers Low VF 2Amp 30v SMD Schottky Rect
DIODE SCHOTTKY 30V 2A DO214AA
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1259386-SSL23 | SSL23 | SSL23 |
| Product Name | Diodes, Rectifiers - Single - SSL23 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-214AA-2 |