Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1259376-SSL13
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 30V 1A DO214AC
Schottky Diodes & Rectifiers Low VF 1Amp 30v SMD Schottky Rect
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1259376-SSL13 | SSL13 | SSL13 |
| Product Name | Diodes, Rectifiers - Single - SSL13 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |