Manufacturer: Taiwan Semiconductor
Win Source Part Number: 850208-SSB44HR5G
Series: Automotive, AEC-Q101
Features: Diode 40 V
Package: Reel - TR
Family Name: SSB44
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8541.10.0080
Other Part Number: SSB44HR5GDKR, SSB44HR5GTR, SSB44HR5GCT
Rectifiers 4Amp 40v SMD Schottky Rectifier
DIODE SCHOTTKY 40V 4A DO214AA
| Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 850208-SSB44HR5G | SSB44HR5G | SSB44HR5G |
| Product Name | Diodes, Rectifiers - Single - SSB44HR5G | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-214AA-2 |