Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes SS34LH

Description
Win Source Part Number: 1367068-SS34LH Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 30 pct. Mfr: Taiwan Semiconductor Corporation Series: Automotive, AEC-Q101 Product Status: Active Package / Case: SOD-123 Supplier Device Package: Sub SMA Base Product Number: SS34 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C
Request a Quote Datasheet
Description
Win Source Part Number: 1367068-SS34LH Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 30 pct. Mfr: Taiwan Semiconductor Corporation Series: Automotive, AEC-Q101 Product Status: Active Package / Case: SOD-123 Supplier Device Package: Sub SMA Base Product Number: SS34 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367068-SS34LH - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367068-SS34LH
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367068-SS34LH
Win Source Part Number: 1367068-SS34LH Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 30 pct. Mfr: Taiwan Semiconductor Corporation Series: Automotive, AEC-Q101 Product Status: Active Package / Case: SOD-123 Supplier Device Package: Sub SMA Base Product Number: SS34 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C

Win Source Part Number: 1367068-SS34LH
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 30 pct.
Mfr: Taiwan Semiconductor Corporation
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: Sub SMA
Base Product Number: SS34
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 125°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS34LH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS34LH
Discrete Semiconductor Products - Diodes - Rectifiers SS34LH
3A, 40V, SCHOTTKY RECTIFIER

3A, 40V, SCHOTTKY RECTIFIER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers
Product Number 1367068-SS34LH SS34LH
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-123 SMA
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - 448-AIDW10S65C5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
5 suppliers
Schottky barrier diode - 1PS70SB20,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type LLD - Model: YG911S3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 300 volts
View Details
Specs
Life Cycle Stage Removed
Tj -40 to 125 C (-40 to 257 F)
View Details