Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single SS320 R7

Description
Win Source Part Number: 1096096-SS320 R7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 850 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A (DC) Voltage - Forward (Vf) (Max) @ If: 950 mV @ 3 A Current - Reverse Leakage @ Vr: 100 µA @ 200 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: 1801-SS320R7TR
Request a Quote
Description
Win Source Part Number: 1096096-SS320 R7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 850 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A (DC) Voltage - Forward (Vf) (Max) @ If: 950 mV @ 3 A Current - Reverse Leakage @ Vr: 100 µA @ 200 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: 1801-SS320R7TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1096096-SS320 R7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1096096-SS320 R7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1096096-SS320 R7
Win Source Part Number: 1096096-SS320 R7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 850 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A (DC) Voltage - Forward (Vf) (Max) @ If: 950 mV @ 3 A Current - Reverse Leakage @ Vr: 100 µA @ 200 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: 1801-SS320R7TR

Win Source Part Number: 1096096-SS320 R7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 850
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3A (DC)
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 3 A
Current - Reverse Leakage @ Vr: 100 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Other Names: 1801-SS320R7TR

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS320 R7
Schottky Diodes & Rectifiers SS320 R7
Schottky Diodes & Rectifiers 3A,200V, SMD SCHOTTKY RECTIFIER

Schottky Diodes & Rectifiers 3A,200V, SMD SCHOTTKY RECTIFIER

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 1096096-SS320 R7 SS320 R7
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers
Package DO-214AB, SMC DO-214AB-2
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - 1PS79SB31-QF - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOD-523; SOD523
View Details
2 suppliers
Diodes, Rectifiers - Arrays - BAS7006E6327HTSA1 - 105400-BAS7006E6327HTSA1 - Win Source Electronics
Specs
Life Cycle Stage Active
Package PG-SOT23-3
VF 1 volts
View Details
8 suppliers
Schottky Diodes & Rectifiers - 1221211 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details