Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096067-SS26 R5
Packaging: Tape and Reel
Mounting: SMD (SMT)
Forward Voltage: 700 mV
Peak Non-Repetitive Surge Current: 50 A
Forward Current: 2 A
Number of Pins: 2
Categories: OEM Parts( S )
Case / Package: SMB
Alternative Parts (Cross-Reference): SS26+SS26R5;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 60 V
Max Forward Surge Current (Ifsm): 50 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1096067-SS26 R5 |
| Product Name | OEM Parts - OEM Parts ( S ) - SS26 R5 |