Taiwan Semiconductor SS26 R4 Diode
Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096068-SS26 R4
Length: 4.75 mm
Mounting: SMD (SMT)
Forward Voltage: 700 mV
Peak Non-Repetitive Surge Current: 50 A
Forward Current: 2 A
Height: 2.41 mm
Number of Pins: 2
Width: 3.73 mm
Categories: OEM Parts( S )
Case / Package: SMB
Alternative Parts (Cross-Reference): SS26 R4SS26-R4; SS26R4;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Schedule B: 8541100080, 8541100080
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 60 V
Peak Reverse Current: 400 µA
Max Forward Surge Current (Ifsm): 50 A
Schottky Diodes & Rectifiers 2A,60V, SMD SCHOTTKY RECTIFIER
| RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1698975 | 1096068-SS26 R4 | SS26 R4 |
| Product Name | Schottky Diodes & Rectifiers | OEM Parts - OEM Parts ( S ) - SS26 R4 | Schottky Diodes & Rectifiers |
| Rectifier Configuration / Technology | Schottky | ||
| Package | Do-214aa (smb) | SMB; SMB | DO-214AA-2 |
| RoHS Compliant | RoHS | RoHS |