Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1102094-SS23L RVG
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 400μA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Sub SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers 2A 30V Schottky Rectifier
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | 1102094-SS23L RVG | SS23L RVG |
| Product Name | Diodes, Rectifiers - Single - SS23L RVG | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |