Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1258952-SS19L
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 90V 1A SUB SMA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1258952-SS19L | SS19L |
| Product Name | Diodes, Rectifiers - Single - SS19L | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Declining |