Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1258949-SS16M
Manufacturer Homepage: www.taiwansemi.com
Alternative Parts (Cross-Reference): PMEG6010CEJ; RB160VA-60; SS16MHRSG;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 60V 1A MICRO SMA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1258949-SS16M | SS16M |
| Product Name | Diodes, Rectifiers - Single - SS16M | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SMA |