Manufacturer: Taiwan Semiconductor
Win Source Part Number: 897618-SS16L RQG
Features: Diode Schottky 60 V 1A Surface Mount Sub SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS16
Categories: Discrete Semiconductor Products
Case / Package: Sub SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: SS16LRQG, SS16L RQG-ND
Schottky Diodes & Rectifiers 1A,60V, SMF SCHOTTKY RECTIFIER
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | 897618-SS16L RQG | SS16L RQG |
| Product Name | Diodes, Rectifiers - Single - SS16L RQG | Schottky Diodes & Rectifiers |
| Package | SMA; Sub SMA | Sub SMA-2 |