Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960044-SS15 R2
Packaging: Tape and Reel
Mounting: SMD (SMT)
Forward Voltage: 750 mV
Peak Non-Repetitive Surge Current: 40 A
Number of Pins: 2
Categories: OEM Parts( S )
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 960044-SS15 R2 |
| Product Name | OEM Parts - OEM Parts ( S ) - SS15 R2 |