Win Source Part Number: 1379985-SS14MHRSG
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Taiwan Semiconductor Corporation
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: Micro SMA
Base Product Number: SS14
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 50 µA @ 40 V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Schottky Diodes & Rectifiers 1A, 40V, Micro SMA SCHOTTKY RECTIFIER
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | 1379985-SS14MHRSG | SS14MHRSG |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Schottky Diodes & Rectifiers |
| Package | 2-SMD, Flat Lead | Micro SMA-2 |