Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1258929-SS13L
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 30V 1A SUB SMA
DIODE SCHOTTKY 30V 1A SUB SMA
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1258929-SS13L | SS13L | SS13L |
| Product Name | Diodes, Rectifiers - Single - SS13L | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-219AB |