Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - SRF2060 SRF2060

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 340176-SRF2060 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 340176-SRF2060 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SRF2060 - 340176-SRF2060 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SRF2060
340176-SRF2060
Diodes, Rectifiers - Arrays - SRF2060 340176-SRF2060
Manufacturer: Taiwan Semiconductor Win Source Part Number: 340176-SRF2060 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 340176-SRF2060
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SRF2060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SRF2060
Discrete Semiconductor Products - Diodes - Rectifiers SRF2060
DIODE ARR SCHOT 60V 20A ITO220AB

DIODE ARR SCHOT 60V 20A ITO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 340176-SRF2060 SRF2060
Product Name Diodes, Rectifiers - Arrays - SRF2060 Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: MS906C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.2000 mA
View Details
Diodes, Rectifiers - Arrays - MMBD7000LT1 - 885304-MMBD7000LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Schottky Diodes & Rectifiers - 7513411P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details