Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1258758-SRF2040
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
DIODE ARR SCHOT 40V 20A ITO220AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1258758-SRF2040 | SRF2040 |
| Product Name | Diodes, Rectifiers - Arrays - SRF2040 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky |