Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - SRF20150 SRF20150

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1258756-SRF20150 Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1258756-SRF20150 Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SRF20150 - 1258756-SRF20150 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SRF20150
1258756-SRF20150
Diodes, Rectifiers - Arrays - SRF20150 1258756-SRF20150
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1258756-SRF20150 Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1258756-SRF20150
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SRF20150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SRF20150
Discrete Semiconductor Products - Diodes - Rectifiers SRF20150
DIODE ARR SCHOTT 150V ITO220AB

DIODE ARR SCHOTT 150V ITO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 1258756-SRF20150 SRF20150
Product Name Diodes, Rectifiers - Arrays - SRF20150 Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050NE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAV74E6327 - 863526-BAV74E6327 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 50 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package TO-236AB
View Details
2 suppliers
Rectifier Diodes, Type LLD - Model: YA982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details
Dual voltage regulator diodes - BZB84-B24-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers