Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - SRF1060 C0G SRF1060 C0G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1101875-SRF1060 C0G Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 700mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBL1060CTP; SRF1060D-01 C0; SRF1060 C0; SRF1060 C0G; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1101875-SRF1060 C0G Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 700mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBL1060CTP; SRF1060D-01 C0; SRF1060 C0; SRF1060 C0G; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SRF1060 C0G - 1101875-SRF1060 C0G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SRF1060 C0G
1101875-SRF1060 C0G
Diodes, Rectifiers - Single - SRF1060 C0G 1101875-SRF1060 C0G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1101875-SRF1060 C0G Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 700mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBL1060CTP; SRF1060D-01 C0; SRF1060 C0; SRF1060 C0G; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1101875-SRF1060 C0G
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBL1060CTP; SRF1060D-01 C0; SRF1060 C0; SRF1060 C0G;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SRF1060 C0G
Schottky Diodes & Rectifiers SRF1060 C0G
Schottky Diodes & Rectifiers 10A,60V,DUAL SCHOTTKY Rect,Iso

Schottky Diodes & Rectifiers 10A,60V,DUAL SCHOTTKY Rect,Iso

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 1101875-SRF1060 C0G SRF1060 C0G
Product Name Diodes, Rectifiers - Single - SRF1060 C0G Schottky Diodes & Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548695P - RS Components, Ltd.
Specs
Applications Rectifier
Package PowerDI5
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 1.8 volts
View Details
60 V, 5 A low leakage current Trench Schottky barrier rectifier - PMEG060T060CLPEZ - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
6 suppliers
RF Diodes - 863-SKY16602-632EK2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details