Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - SRF1040 SRF1040

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 340163-SRF1040 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 340163-SRF1040 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SRF1040 - 340163-SRF1040 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SRF1040
340163-SRF1040
Diodes, Rectifiers - Arrays - SRF1040 340163-SRF1040
Manufacturer: Taiwan Semiconductor Win Source Part Number: 340163-SRF1040 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 340163-SRF1040
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SRF1040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SRF1040
Discrete Semiconductor Products - Diodes - Rectifiers SRF1040
DIODE ARR SCHOT 40V 10A ITO220AB

DIODE ARR SCHOT 40V 10A ITO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 340163-SRF1040 SRF1040
Product Name Diodes, Rectifiers - Arrays - SRF1040 Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: TS902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
40 V, 200 mA Schottky barrier dual diode - BAT721C-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details