Manufacturer: Taiwan Semiconductor
Win Source Part Number: 934954-SRF1020 C0G
Features: Diode Array 1 Pair Common Cathode Schottky 20 V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Package: Tube
Mounting: Through Hole
Family Name: SRF1020
Categories: Discrete Semiconductor Products
Case / Package: ITO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: SRF1020 C0G-ND, SRF1020C0G
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 934954-SRF1020 C0G |
| Product Name | Diodes, Rectifiers - Arrays - SRF1020 C0G |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 20 V 10A Through Hole TO-220-3 Full Pack, Isolated Tab |