Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1258696-SRAS20150
Manufacturer Homepage: www.taiwansemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 150V 20A TO263AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1258696-SRAS20150 | SRAS20150 |
| Product Name | Diodes, Rectifiers - Single - SRAS20150 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | D2PAK |