Manufacturer: TSC America Inc.
Win Source Part Number: 795383-SRAF1640HC0G
Series: *
Family Name: SRAF1640
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): MBRF16H45; MBRF16H45/45; MBRF1645-E3/45; VFT2045BP-M3/4W;
ECCN: EAR99
Country of Origin: China, Taiwan
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 40V 16A ITO220AC
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 795383-SRAF1640HC0G | SRAF1640HC0G |
| Product Name | Diodes, Rectifiers - Single - SRAF1640HC0G | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Removed |