Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1258688-SRAF1640
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 40V 16A ITO220AC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1258688-SRAF1640 | SRAF1640 |
| Product Name | Diodes, Rectifiers - Single - SRAF1640 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220 |