Manufacturer: Taiwan Semiconductor
Win Source Part Number: 340062-SRA20100
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 100V 20A TO220AC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 340062-SRA20100 | SRA20100 |
| Product Name | Diodes, Rectifiers - Single - SRA20100 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active |