Manufacturer: TSC America Inc.
Win Source Part Number: 795369-SRA1060 C0G
Series: *
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 10A 60V Schottky Rectifier
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | 795369-SRA1060 C0G | SRA1060 C0G |
| Product Name | Diodes, Rectifiers - Single - SRA1060 C0G | Schottky Diodes & Rectifiers |
| Package | TO-220AC-2 |