Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCHOTTKY DIODES
TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
SRA1040 C0 -- SCHOTTKY DIODES & RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Schottky Diodes & Rectifiers
SRA1040 C0
Description
Schottky Diodes & Rectifiers 10A,40V,Sgl SCHOTTKY Rect
Description
Schottky Diodes & Rectifiers 10A,40V,Sgl SCHOTTKY Rect
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SRA1040 C0
Schottky Diodes & Rectifiers
SRA1040 C0
Schottky Diodes & Rectifiers 10A,40V,Sgl SCHOTTKY Rect
Schottky Diodes & Rectifiers 10A,40V,Sgl SCHOTTKY Rect
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Schottky Diodes
Product Number
SRA1040 C0
Product Name
Schottky Diodes & Rectifiers
Package
TO-220-2
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Schottky Diodes & Rectifiers
2548682P
Specs
Applications
Rectifier
Package
DO-219AA
RoHS Compliant
RoHS
View Details
Rochester Electronics
Diodes, Rectifiers - Single - HRW0503ATL-E
HRW0503ATL-E
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: YA862C15R
Specs
Applications
Rectifier
Package
TO-220
V
F
0.9000 volts
View Details
Infineon Technologies AG
Schottky 4V 100MW Diode and Rectifier
BAT15099E6327HTSA1
Specs
Applications
Rectifier
Package
Tape & Reel (TR)
RoHS Compliant
RoHS
View Details
6
suppliers