Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - SR806 SR806

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1258650-SR806 Family Name: SR806 Manufacturer Homepage: www.taiwansemi.com Alternative Parts (Cross-Reference): 1N5822G; 1N5711-T; SBM860VSS_AY_00001; Introduction Date: May 09, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1258650-SR806 Family Name: SR806 Manufacturer Homepage: www.taiwansemi.com Alternative Parts (Cross-Reference): 1N5822G; 1N5711-T; SBM860VSS_AY_00001; Introduction Date: May 09, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SR806 - 1258650-SR806 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SR806
1258650-SR806
Diodes, Rectifiers - Single - SR806 1258650-SR806
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1258650-SR806 Family Name: SR806 Manufacturer Homepage: www.taiwansemi.com Alternative Parts (Cross-Reference): 1N5822G; 1N5711-T; SBM860VSS_AY_00001; Introduction Date: May 09, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1258650-SR806
Family Name: SR806
Manufacturer Homepage: www.taiwansemi.com
Alternative Parts (Cross-Reference): 1N5822G; 1N5711-T; SBM860VSS_AY_00001;
Introduction Date: May 09, 2000
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SR806
Schottky Diodes & Rectifiers SR806
Schottky Diodes & Rectifiers 8A,60V,AXIAL SCHOTTKY Rect

Schottky Diodes & Rectifiers 8A,60V,AXIAL SCHOTTKY Rect

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SR806 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SR806
Discrete Semiconductor Products - Diodes - Rectifiers SR806
DIODE SCHOTTKY 60V 8A DO201AD

DIODE SCHOTTKY 60V 8A DO201AD

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Schottky Diodes Rectifiers
Product Number 1258650-SR806 SR806 SR806
Product Name Diodes, Rectifiers - Single - SR806 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-201; DO-201AD-2
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1826834 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
Single Diodes - F1827D600-ND - DigiKey
Sensata Technologies
Specs
RoHS Compliant RoHS
View Details
5 suppliers
High Current Power Rectifiers - HRSET040404 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 150 ns
View Details
80V 250MW Diode and Rectifier - 284-BAR8802VH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
5 suppliers