Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1258648-SR803
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 8A,30V,AXIAL SCHOTTKY Rect
DIODE SCHOTTKY 30V 8A DO201AD
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1258648-SR803 | SR803 | SR803 |
| Product Name | Diodes, Rectifiers - Single - SR803 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-201; DO-201AD-2 | DO-201 |