Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1101813-SR506 A0G
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 5A 60V Schottky Rectifier
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | 1101813-SR506 A0G | SR506 A0G |
| Product Name | Diodes, Rectifiers - Single - SR506 A0G | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |