Manufacturer: TSC America Inc.
Win Source Part Number: 792881-SR502 B0G
Series: *
Family Name: SR502
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): SR502HB0; SR502HA0; SR502HR0 ; SR502HX0;
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 5A 20V Schottky Rectifier
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | 792881-SR502 B0G | SR502 B0G |
| Product Name | Diodes, Rectifiers - Single - SR502 B0G | Schottky Diodes & Rectifiers |
| Package | DO-201; DO-201AD-2 |