Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - SR4040PT SR4040PT

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 340010-SR4040PT Family Name: SR4040PT Categories: Discrete Semiconductor Products Status: Active Alternative Parts (Cross-Reference): 40L40CW; MBR4040PT-BP; SBL4040PT; FST4040; Introduction Date: May 10, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 340010-SR4040PT Family Name: SR4040PT Categories: Discrete Semiconductor Products Status: Active Alternative Parts (Cross-Reference): 40L40CW; MBR4040PT-BP; SBL4040PT; FST4040; Introduction Date: May 10, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SR4040PT - 340010-SR4040PT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SR4040PT
340010-SR4040PT
Diodes, Rectifiers - Arrays - SR4040PT 340010-SR4040PT
Manufacturer: Taiwan Semiconductor Win Source Part Number: 340010-SR4040PT Family Name: SR4040PT Categories: Discrete Semiconductor Products Status: Active Alternative Parts (Cross-Reference): 40L40CW; MBR4040PT-BP; SBL4040PT; FST4040; Introduction Date: May 10, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 340010-SR4040PT
Family Name: SR4040PT
Categories: Discrete Semiconductor Products
Status: Active
Alternative Parts (Cross-Reference): 40L40CW; MBR4040PT-BP; SBL4040PT; FST4040;
Introduction Date: May 10, 2000
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SR4040PT
Schottky Diodes & Rectifiers SR4040PT
Schottky Diodes & Rectifiers 40A,40V,DUAL SCHOTTKY Rect

Schottky Diodes & Rectifiers 40A,40V,DUAL SCHOTTKY Rect

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Schottky Diodes
Product Number 340010-SR4040PT SR4040PT
Product Name Diodes, Rectifiers - Arrays - SR4040PT Schottky Diodes & Rectifiers
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SS0503EJ-TR - 897581-SS0503EJ-TR - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Switching Diodes - 1219462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package Sot-323 (sc-70)
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3050CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Rectifier Diodes, Type SBD - Model: TP862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details