Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - SR3060PT SR3060PT

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1258605-SR3060PT Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1258605-SR3060PT Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SR3060PT - 1258605-SR3060PT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SR3060PT
1258605-SR3060PT
Diodes, Rectifiers - Arrays - SR3060PT 1258605-SR3060PT
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1258605-SR3060PT Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1258605-SR3060PT
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SR3060PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SR3060PT
Discrete Semiconductor Products - Diodes - Rectifiers SR3060PT
DIODE ARR SCHOTT 60V 30A TO247AD

DIODE ARR SCHOTT 60V 30A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 1258605-SR3060PT SR3060PT
Product Name Diodes, Rectifiers - Arrays - SR3060PT Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54CW-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
View Details
3 suppliers
Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
Rectifier Diodes, Type SBD - Model: MS808C06 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3025DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details