Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - SR3040PT SR3040PT

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 339975-SR3040PT Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 339975-SR3040PT Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SR3040PT - 339975-SR3040PT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SR3040PT
339975-SR3040PT
Diodes, Rectifiers - Arrays - SR3040PT 339975-SR3040PT
Manufacturer: Taiwan Semiconductor Win Source Part Number: 339975-SR3040PT Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 339975-SR3040PT
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SR3040PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SR3040PT
Discrete Semiconductor Products - Diodes - Rectifiers SR3040PT
DIODE ARR SCHOTT 40V 30A TO247AD

DIODE ARR SCHOTT 40V 30A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 339975-SR3040PT SR3040PT
Product Name Diodes, Rectifiers - Arrays - SR3040PT Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG808C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details
Diodes, Rectifiers - Arrays - SS0503EJ-TR - 897581-SS0503EJ-TR - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
General-purpose triple Schottky diode - BAS70VYX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details